Zyxel VPN2S, 0.85 Gbit/s, 44.7 BTU/h, 44000 h, 50000 user(s), 10,100,1000 Mbit/s, Ethernet (RJ-45)
Zyxel VPN2S. Firewall throughput: 0.85 Gbit/s. Heat dissipation: 44.7 BTU/h, Mean time between failures (MTBF): 44000 h. Number of users: 50000 user(s). Ethernet LAN data rates: 10,100,1000 Mbit/s, WAN connection: Ethernet (RJ-45). AC input voltage: 110 - 240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 13.1 W