Zyxel logo

Zyxel VMG8546-D70A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38159
Info modified on:
14 Mar 2024, 19:49:11
Short summary description Zyxel VMG8546-D70A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:

Zyxel VMG8546-D70A, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL2, Black, White, Tabletop router

Long summary description Zyxel VMG8546-D70A wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, White:

Zyxel VMG8546-D70A. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.1Q, IEEE 802.1p. Security algorithms: SSH, SSL/TLS, WPA, WPA2. Voice codecs: G.168, G.711, G.726. Product type: Tabletop router, Product colour: Black, White, LED indicators: LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.