Zyxel logo

Zyxel VMG5313-B wireless router

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120077
Info modified on:
02 Apr 2019, 12:47:30
Short summary description Zyxel VMG5313-B wireless router:

Zyxel VMG5313-B, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+

Long summary description Zyxel VMG5313-B wireless router:

Zyxel VMG5313-B. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Width: 181 mm, Depth: 140 mm, Height: 27 mm. Package width: 203 mm, Package depth: 172 mm, Package height: 75 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.