Zyxel logo

Zyxel VMG3925-B10C wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141646
Info modified on:
23 Apr 2025, 15:56:38
End of life date:
01 May 2021
Short summary description Zyxel VMG3925-B10C wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel VMG3925-B10C, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Black, Tabletop router

Long summary description Zyxel VMG3925-B10C wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel VMG3925-B10C. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 1300 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product colour: Black, LED indicators: DSL, System, WAN. Certification: CE

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.