Zyxel logo

Zyxel VMG1312-B30A wireless router Fast Ethernet Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143984
Info modified on:
07 Sept 2023, 08:45:26
Short summary description Zyxel VMG1312-B30A wireless router Fast Ethernet Black:

Zyxel VMG1312-B30A, Wi-Fi 4 (802.11n), Ethernet LAN, 3G, ADSL2+, Black, Tabletop router

Long summary description Zyxel VMG1312-B30A wireless router Fast Ethernet Black:

Zyxel VMG1312-B30A. Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: SSID, WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, WPS, Firewall security: PAP, Handshake Authentication Protocol (CHAP), Parental Control. Routing protocols: RIP-1, RIP-2, Management protocols: Web GUI, CLI, SSH, Web/FTP/TFTP,. Product type: Tabletop router, Product colour: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.