Zyxel logo

Zyxel VMG1312-B10D gateway/controller 10, 100 Mbit/s

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192845
Info modified on:
23 Apr 2025, 15:56:54
End of life date:
01 Sept 2020
Short summary description Zyxel VMG1312-B10D gateway/controller 10, 100 Mbit/s:

Zyxel VMG1312-B10D, Power, TCP, UDP, ICMP, IGMP, 10,100 Mbit/s, 10.4 W, 158 mm, 114.5 mm

Long summary description Zyxel VMG1312-B10D gateway/controller 10, 100 Mbit/s:

Zyxel VMG1312-B10D. LED indicators: Power. Supported network protocols: TCP, UDP, ICMP, IGMP. Ethernet LAN data rates: 10,100 Mbit/s. Power consumption (typical): 10.4 W. Width: 158 mm, Depth: 114.5 mm, Height: 22 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.