Zyxel logo

Zyxel VMG1312-B10A wireless router Fast Ethernet Single-band (2.4 GHz) Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126600
Info modified on:
23 Apr 2025, 15:56:54
End of life date:
01 Sept 2020
Short summary description Zyxel VMG1312-B10A wireless router Fast Ethernet Single-band (2.4 GHz) Black:

Zyxel VMG1312-B10A, Wi-Fi 4 (802.11n), Single-band (2.4 GHz), Ethernet LAN, VDSL, Black, Tabletop router

Long summary description Zyxel VMG1312-B10A wireless router Fast Ethernet Single-band (2.4 GHz) Black:

Zyxel VMG1312-B10A. Wi-Fi band: Single-band (2.4 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 64-bit WEP, 128-bit WEP, WPA, WPA-PSK, WPA2, WPA2-PSK, Firewall security: Password Authentication Protocol (PAP), Handshake Authentication Protocol (CHAP), Parental Control. Routing protocols: IP, Management protocols: SNMP v1, v2. Product type: Tabletop router, Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.