Zyxel logo

Zyxel USG Flex 200 hardware firewall 1.8 Gbit/s

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
255266
Info modified on:
23 Apr 2025, 15:55:54
End of life date:
01 Apr 2025
Short summary description Zyxel USG Flex 200 hardware firewall 1.8 Gbit/s:

Zyxel USG Flex 200, 1.8 Gbit/s, 0.45 Gbit/s, 100 Gbit/s, 60 transactions/sec, 45.38 BTU/h, 529688.2 h

Long summary description Zyxel USG Flex 200 hardware firewall 1.8 Gbit/s:

Zyxel USG Flex 200. Firewall throughput: 1.8 Gbit/s, VPN throughput: 0.45 Gbit/s, IPSec VPN throughput: 100 Gbit/s. Heat dissipation: 45.38 BTU/h, Mean time between failures (MTBF): 529688.2 h. Security algorithms: IPSEC, SSL/TLS, VPN support: IKEv2, IPSec, SSL, L2TP/IPSec. Ethernet LAN data rates: 10,100,1000 Mbit/s, Console port: DB9. Input current: 2.5 A, Power consumption (max): 13.3 W

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.