Zyxel logo

Zyxel USG60 hardware firewall

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
265088
Info modified on:
23 Apr 2025, 15:56:39
End of life date:
01 Apr 2021
Short summary description Zyxel USG60 hardware firewall:

Zyxel USG60, 0.18 Gbit/s, 3.0 A, 19 W, 0 - 40 °C, -30 - 70 °C, 10 - 90%

Long summary description Zyxel USG60 hardware firewall:

Zyxel USG60. VPN throughput: 0.18 Gbit/s. Input current: 3.0 A, Power consumption (typical): 19 W. Dimensions (WxDxH): 242 x 175 x 36 mm, Weight: 1.25 kg. Package width: 394 mm, Package height: 101 mm, Package depth: 240 mm. Networking features: Gigabit Ethernet, VPN throughput: 180 Mbit/s

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.