Zyxel USG40W, 2.0 A, 17 W, 216 x 143 x 33 mm, 910 g, 1.57 kg, Gigabit Ethernet, WLAN
Zyxel USG40W. Input current: 2.0 A, Power consumption (typical): 17 W. Dimensions (WxDxH): 216 x 143 x 33 mm, Weight: 910 g. Package weight: 1.57 kg. Networking features: Gigabit Ethernet, WLAN, Compliance industry standards: 802.11b/g/n