Zyxel logo

Zyxel SP350E Wired POS printer

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
325085
Info modified on:
14 Mar 2024, 19:40:51
End of life date:
04 Jan 2023
Short summary description Zyxel SP350E Wired POS printer:

Zyxel SP350E, POS printer, 58 mm, Wired, 10,100 Mbit/s, Black, 176 mm

Long summary description Zyxel SP350E Wired POS printer:

Zyxel SP350E. Type: POS printer. Supported paper width: 58 mm. Connectivity technology: Wired. Ethernet LAN data rates: 10,100 Mbit/s. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.