Zyxel logo

Zyxel SFP-LX-10-D network transceiver module 1000 Mbit/s 1310 nm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42683
Info modified on:
27 Nov 2023, 12:44:51
Short summary description Zyxel SFP-LX-10-D network transceiver module 1000 Mbit/s 1310 nm:

Zyxel SFP-LX-10-D, 1000 Mbit/s, SFP, LC, 50/125,62.5/125 µm, 10000 m, 1310 nm

Long summary description Zyxel SFP-LX-10-D network transceiver module 1000 Mbit/s 1310 nm:

Zyxel SFP-LX-10-D. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Input voltage: 3.15 V, Maximum voltage: 3.45 V. Safety: Class 1 Laser, 21 CFR 1040.10, 1040.11, CSA, TUV. Width: 56 mm, Depth: 13.4 mm, Height: 12.5 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.