Zyxel logo

Zyxel SBG3300-N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200666
Info modified on:
14 Mar 2024, 18:09:28
Short summary description Zyxel SBG3300-N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel SBG3300-N, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, VDSL, Black, Tabletop router

Long summary description Zyxel SBG3300-N wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel SBG3300-N. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 128-bit AES, 192-bit AES, 256-bit AES, WPA, WPA-AES, WPA-TKIP, WPA2, WPA2-AES, WPA2-TKIP, Firewall security: Password Authentication Protocol (PAP), Handshake Authentication Protocol (CHAP), PPTP, IPSec, L2TP. Management protocols: SNMP. Product type: Tabletop router, Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.