Zyxel logo

Zyxel PoE12-30W 2.5 Gigabit Ethernet

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
159475
Info modified on:
30 May 2023, 12:01:04
Short summary description Zyxel PoE12-30W 2.5 Gigabit Ethernet:

Zyxel PoE12-30W, 2.5 Gigabit Ethernet, 100,1000,2500 Mbit/s, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3bz, IEEE 802.3u, Black, 30 W, 100 - 240 V

Long summary description Zyxel PoE12-30W 2.5 Gigabit Ethernet:

Zyxel PoE12-30W. Ethernet interface type: 2.5 Gigabit Ethernet, Ethernet LAN data rates: 100,1000,2500 Mbit/s, Networking standards: IEEE 802.3ab, IEEE 802.3at, IEEE 802.3bz, IEEE 802.3u. Product colour: Black. Output power: 30 W, Input voltage: 100 - 240 V, Input frequency: 50/60 Hz. Width: 140 mm, Depth: 45.5 mm, Height: 30 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.