Zyxel logo

Zyxel PLA5456 1800 Mbit/s Ethernet LAN White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18374
Info modified on:
14 Mar 2024, 19:02:11
Short summary description Zyxel PLA5456 1800 Mbit/s Ethernet LAN White:

Zyxel PLA5456, 1800 Mbit/s, IEEE 1901, Type F, Gigabit Ethernet, 10,100,1000 Mbit/s, BPSK, OFDM, QAM, QPSK, ROBO

Long summary description Zyxel PLA5456 1800 Mbit/s Ethernet LAN White:

Zyxel PLA5456. Maximum data transfer rate: 1800 Mbit/s, Networking standards: IEEE 1901, Power plug: Type F. AC input voltage: 250 V, Current: 16 A. Product colour: White. Width: 133.5 mm, Depth: 71.1 mm, Height: 38.6 mm. Package width: 231 mm, Package depth: 185 mm, Package height: 95 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.