Zyxel logo

Zyxel PLA5256 Starter Kit 1000 Mbit/s Ethernet LAN White 2 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72102
Info modified on:
14 Mar 2024, 17:17:00
Short summary description Zyxel PLA5256 Starter Kit 1000 Mbit/s Ethernet LAN White 2 pc(s):

Zyxel PLA5256 Starter Kit, 1000 Mbit/s, IEEE 1901, Gigabit Ethernet, HomePlug AV2, 16-QAM, 64-QAM, 256-QAM, 1024-QAM, 4096-QAM, BPSK, OFDM, QPSK, ROBO, 300 m

Long summary description Zyxel PLA5256 Starter Kit 1000 Mbit/s Ethernet LAN White 2 pc(s):

Zyxel PLA5256 Starter Kit. Maximum data transfer rate: 1000 Mbit/s, Networking standards: IEEE 1901, Ethernet LAN interface type: Gigabit Ethernet. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product colour: White, LED indicators: Activity, Link, PoE, Power. Width: 125 mm, Depth: 65 mm, Height: 42 mm. Package weight: 550 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.