Zyxel PLA5206 V2, IEEE 1901, Gigabit Ethernet, 10,100,1000 Mbit/s, HomePlug AV2, 128-bit AES, 300 m
Zyxel PLA5206 V2. Networking standards: IEEE 1901, Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s. Power consumption (typical): 3.5 W, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product colour: White, LED indicators: Network, Certification: CE, FCC ICES, BSMI. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 63 mm, Depth: 30 mm, Height: 93 mm