Zyxel logo

Zyxel PLA4231 PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54839
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel PLA4231 PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s):

Zyxel PLA4231, 500 Mbit/s, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Fast Ethernet, 10,100 Mbit/s, Wi-Fi 4 (802.11n), 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Long summary description Zyxel PLA4231 PowerLine network adapter 500 Mbit/s Ethernet LAN Wi-Fi White 1 pc(s):

Zyxel PLA4231. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, Ethernet LAN interface type: Fast Ethernet. AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Product colour: White, LED indicators: Activity, LAN, Link, Power, Certification: CE, FCC, IC. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 99 mm, Depth: 60 mm, Height: 37 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.