Zyxel PLA4211, 500 Mbit/s, Fast Ethernet, 10,100 Mbit/s, 128-bit AES, 300 m, 4 W
Zyxel PLA4211. Maximum data transfer rate: 500 Mbit/s, Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s. Power consumption (typical): 4 W, Power consumption (standby): 0.5 W, AC input voltage: 100-240 V. Product colour: White, LED indicators: Activity, LAN, Link, Power, Certification: CE, FCC. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 64 mm, Depth: 39 mm, Height: 102 mm