Zyxel logo

Zyxel PLA4201 v2 500 Mbit/s Ethernet LAN White 1 pc(s)

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120001
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel PLA4201 v2 500 Mbit/s Ethernet LAN White 1 pc(s):

Zyxel PLA4201 v2, 500 Mbit/s, IEEE 802.3, IEEE 802.3u, Fast Ethernet, 10,100 Mbit/s, HomePlug AV, 128-bit AES

Long summary description Zyxel PLA4201 v2 500 Mbit/s Ethernet LAN White 1 pc(s):

Zyxel PLA4201 v2. Maximum data transfer rate: 500 Mbit/s, Networking standards: IEEE 802.3, IEEE 802.3u, Ethernet LAN interface type: Fast Ethernet. Power consumption (typical): 4 W, AC input voltage: 240 V. Product colour: White, Certification: CE-LVD CE, FCC. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Width: 50 mm, Depth: 25 mm, Height: 70 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.