Zyxel logo

Zyxel Prestige 660R-D1 wired router Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24786
Info modified on:
18 Mar 2024, 14:26:52
Short summary description Zyxel Prestige 660R-D1 wired router Black:

Zyxel Prestige 660R-D1, Black

Long summary description Zyxel Prestige 660R-D1 wired router Black:

Zyxel Prestige 660R-D1. VoIP protocols: SIP. VPN support: - IPSec - PPTP - L2TP. Product colour: Black. Weight: 170 g. Dimensions (WxDxH): 105 x 106.5 x 35 mm, Connectivity technology: Wired, Input voltage: 9 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.