Zyxel logo

Zyxel P-660HW-T1 v2 wireless router Fast Ethernet Black, Blue

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147485
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel P-660HW-T1 v2 wireless router Fast Ethernet Black, Blue:

Zyxel P-660HW-T1 v2, Ethernet LAN, ADSL, Black, Blue

Long summary description Zyxel P-660HW-T1 v2 wireless router Fast Ethernet Black, Blue:

Zyxel P-660HW-T1 v2. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: ITU G.992.1 G.dmt, ITU G.992.2 G.lite, ITU G.994.1 G.hs, ITU G.992.3, ITU G.992.4, ITU G.992.5. Security algorithms: TKIP, WPA, WPA-PSK, WPA2. Management protocols: SNMP, Telnet, HTTP, FTP, Supported network protocols: TCP/IP, UDP/IP, IPSec, PPTP. Product colour: Black, Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.