Zyxel 661HNU-F1, Wi-Fi 4 (802.11n), Ethernet LAN, ADSL2+
Zyxel 661HNU-F1. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WPA, WPA2. Routing protocols: RIP-1, RIP-2. Certification: CE (EN60950-1, IEC 60950-1), CSA, FCC/CE