Zyxel logo

Zyxel NWA1123-AC PRO 3-pack 1300 Mbit/s White Power over Ethernet (PoE)

Brand:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
200997
Info modified on:
23 Apr 2025, 15:56:03
End of life date:
01 Apr 2024
Short summary description Zyxel NWA1123-AC PRO 3-pack 1300 Mbit/s White Power over Ethernet (PoE):

Zyxel NWA1123-AC PRO 3-pack, 2.4 GHz, 5 GHz, 1300 Mbit/s, 802.1x RADIUS, EAP-AKA, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, SNMP, SSH, WEP, WPA,..., 10,100,1000 Mbit/s

Long summary description Zyxel NWA1123-AC PRO 3-pack 1300 Mbit/s White Power over Ethernet (PoE):

Zyxel NWA1123-AC PRO 3-pack. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1300 Mbit/s. Security algorithms: 802.1x RADIUS, EAP-AKA, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, SNMP, SSH, WEP, WPA,.... Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.