Zyxel logo

Zyxel 802.11ac Dual-Radio Ceiling Mount PoE Access Point

GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225280
Info modified on:
23 Apr 2025, 15:56:48
End of life date:
01 Jan 2021
Short summary description Zyxel 802.11ac Dual-Radio Ceiling Mount PoE Access Point:

Zyxel 802.11ac Dual-Radio Ceiling Mount PoE Access Point, 2.4 GHz, 5 GHz, 1200 Mbit/s, EAP-AKA, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, WEP, WPA, WPA2-Enterprise, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description Zyxel 802.11ac Dual-Radio Ceiling Mount PoE Access Point:

Zyxel 802.11ac Dual-Radio Ceiling Mount PoE Access Point. 2.4 GHz, 5 GHz, Maximum data transfer rate: 1200 Mbit/s. Security algorithms: EAP-AKA, EAP-FAST, EAP-PEAP, EAP-SIM, EAP-TLS, EAP-TTLS, WEP, WPA, WPA2-Enterprise, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE). Product colour: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.