Zyxel logo

Zyxel NSA320S NAS Desktop 512 GB DDR2 8 TB HDD Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52537
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel NSA320S NAS Desktop 512 GB DDR2 8 TB HDD Black:

Zyxel NSA320S, NAS, Desktop, 512 GB, DDR2, 8 TB, HDD

Long summary description Zyxel NSA320S NAS Desktop 512 GB DDR2 8 TB HDD Black:

Zyxel NSA320S. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor frequency: 1.2 GHz. Internal memory: 512 GB, Internal memory type: DDR2. Total installed storage capacity: 8 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.