Zyxel logo

Zyxel ARMOR Z2 NBG6817 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
225156
Info modified on:
27 Sept 2022, 09:28:35
Short summary description Zyxel ARMOR Z2 NBG6817 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel ARMOR Z2 NBG6817, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Zyxel ARMOR Z2 NBG6817 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel ARMOR Z2 NBG6817. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 2600 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK, WPS. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, System, WAN, WLAN. Cables included: LAN (RJ-45)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.