Zyxel logo

Zyxel NBG6617 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143299
Info modified on:
23 Apr 2025, 15:57:13
End of life date:
01 Feb 2019
Short summary description Zyxel NBG6617 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel NBG6617, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Zyxel NBG6617 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Zyxel NBG6617. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), WLAN data transfer rate (max): 867 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Security algorithms: WPA, WPA-PSK, WPA2, WPA2-PSK. Supported network protocols: IPv6, PPTP, L2TP, IPSec, FTP, SIP, H.323, RTSP, IRC, SNMP. Product type: Tabletop router, Product colour: Black, LED indicators: LAN, Power, USB, WAN, WLAN, WPS

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.