Zyxel logo

Zyxel NBG5715 wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53293
Info modified on:
01 Nov 2022, 09:11:55
Short summary description Zyxel NBG5715 wireless router Gigabit Ethernet Black:

Zyxel NBG5715, Wi-Fi 4 (802.11n), Ethernet LAN, VDSL, Black

Long summary description Zyxel NBG5715 wireless router Gigabit Ethernet Black:

Zyxel NBG5715. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.3. Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product colour: Black. Certification: CE, FCC

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.