Zyxel logo

Zyxel NBG-418N wireless router Fast Ethernet White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76386
Info modified on:
14 Mar 2024, 19:33:17
Short summary description Zyxel NBG-418N wireless router Fast Ethernet White:

Zyxel NBG-418N, 802.11g, Ethernet LAN, White

Long summary description Zyxel NBG-418N wireless router Fast Ethernet White:

Zyxel NBG-418N. Top Wi-Fi standard: 802.11g, WLAN data transfer rate (max): 300 Mbit/s, Wi-Fi standards: 802.11b, 802.11g. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: 128-bit WEP, 64-bit WEP, WPA-PSK, WPA2-PSK. Product colour: White, LED indicators: LAN, Power, WAN, WLAN, WPS. Certification: Safety: CE LVD EMC: CE, FCC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.