Zyxel logo

Zyxel NAS542-EU0101F NAS Desktop Freescale 1 GB DDR3 12 TB HDD Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47460
Info modified on:
14 Mar 2024, 18:20:08
Short summary description Zyxel NAS542-EU0101F NAS Desktop Freescale 1 GB DDR3 12 TB HDD Black:

Zyxel NAS542-EU0101F, NAS, Desktop, Freescale, 1 GB, DDR3, 12 TB

Long summary description Zyxel NAS542-EU0101F NAS Desktop Freescale 1 GB DDR3 12 TB HDD Black:

Zyxel NAS542-EU0101F. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Freescale, Processor frequency: 1.2 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.