Zyxel NAS326, NAS, Mini Tower, Marvell Armada 380, 0.5 GB, DDR3, 0 TB
Zyxel NAS326. Type: NAS. Chassis type: Mini Tower. Device class: Home & Home Office. Processor family: Marvell Armada 380, Processor frequency: 1.3 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB