Zyxel logo

Zyxel LTE7460-M608 Cellular network router

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127849
Info modified on:
27 Sept 2022, 09:28:36
Short summary description Zyxel LTE7460-M608 Cellular network router:

Zyxel LTE7460-M608, Cellular network router, 8 dBi, -40 - 60 °C, -40 - 70 °C, 5 - 95%, 5 - 95%

Long summary description Zyxel LTE7460-M608 Cellular network router:

Zyxel LTE7460-M608. Device type: Cellular network router. Antenna gain level (max): 8 dBi. Weight: 1.1 kg

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.