Zyxel logo

Zyxel LTE 7460 Cellular network router

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144601
Info modified on:
14 Mar 2024, 19:41:55
Short summary description Zyxel LTE 7460 Cellular network router:

Zyxel LTE 7460, Cellular network router, Edge, GPRS, GSM, DC-HSPA+, HSDPA+, HSUPA, UMTS, WCDMA, LTE, EN62311, EN62209-2, FE, CE, RoHS

Long summary description Zyxel LTE 7460 Cellular network router:

Zyxel LTE 7460. Device type: Cellular network router. 2G standards: Edge, GPRS, GSM, 3G standards: DC-HSPA+, HSDPA+, HSUPA, UMTS, WCDMA, 4G standard: LTE. Safety: EN62311, EN62209-2, Certification: FE, CE, RoHS. Antenna gain level (max): 7 dBi, Electromagnetic compatibility: EN55022, EN55024, EN301489-1-7-24. Power consumption (typical): 10 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.