Zyxel logo

Zyxel LTE5388-M804 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Grey, White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160289
Info modified on:
23 Apr 2025, 15:56:21
End of life date:
01 Feb 2023
Short summary description Zyxel LTE5388-M804 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Grey, White:

Zyxel LTE5388-M804, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 3G, Grey, White, Tabletop router

Long summary description Zyxel LTE5388-M804 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G Grey, White:

Zyxel LTE5388-M804. WAN connection type: RJ-45. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1733 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Networking standards: IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Mobile network generation: 4G, 3G standards: HSPA+, HSUPA, WCDMA, 4G standard: LTE-TDD & LTE-FDD. Security algorithms: WPA, WPA2, MAC address table: 64 entries

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.