Zyxel logo

Zyxel LTE3316 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114019
Info modified on:
01 Jul 2025, 14:41:22
Short summary description Zyxel LTE3316 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White:

Zyxel LTE3316, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, 4G, White, Tabletop router

Long summary description Zyxel LTE3316 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) 4G White:

Zyxel LTE3316. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 1167 Mbit/s. Ethernet LAN interface type: Gigabit Ethernet. Mobile network generation: 4G, 4G standard: LTE-TDD & LTE-FDD, 4G bands supported: 700,800,850,900,1800,2100,2300,2500,2600 MHz. Security algorithms: SSID, WMM, WPA, WPA2, WPS. Voice codecs: VAD

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.