Zyxel logo

Zyxel Keenetic Viva wireless router Gigabit Ethernet Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88578
Info modified on:
27 Sept 2022, 09:28:33
Short summary description Zyxel Keenetic Viva wireless router Gigabit Ethernet Black:

Zyxel Keenetic Viva, Wi-Fi 4 (802.11n), Ethernet LAN, Black

Long summary description Zyxel Keenetic Viva wireless router Gigabit Ethernet Black:

Zyxel Keenetic Viva. Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n). Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA-PSK, WPA2-PSK. Product colour: Black. Antenna design: External, Antenna gain level (max): 3 dBi

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.