Zyxel logo

Zyxel GS1900-24E Managed L2 Gigabit Ethernet (10/100/1000) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144097
Info modified on:
23 Apr 2025, 15:56:30
End of life date:
01 Jan 2022
Short summary description Zyxel GS1900-24E Managed L2 Gigabit Ethernet (10/100/1000) Black:

Zyxel GS1900-24E, Managed, L2, Gigabit Ethernet (10/100/1000), Full duplex, Rack mounting

Long summary description Zyxel GS1900-24E Managed L2 Gigabit Ethernet (10/100/1000) Black:

Zyxel GS1900-24E. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 48 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE.... Power connector: AC-in jack. Rack mounting

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.