Zyxel logo

Zyxel GS-105B v3 Unmanaged L2+ Gigabit Ethernet (10/100/1000) Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
382858
Info modified on:
23 Apr 2025, 15:55:55
End of life date:
01 Jan 2025
Short summary description Zyxel GS-105B v3 Unmanaged L2+ Gigabit Ethernet (10/100/1000) Silver:

Zyxel GS-105B v3, Unmanaged, L2+, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description Zyxel GS-105B v3 Unmanaged L2+ Gigabit Ethernet (10/100/1000) Silver:

Zyxel GS-105B v3. Switch type: Unmanaged, Switch layer: L2+. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex. MAC address table: 20000 entries, Switching capacity: 10 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.