Zyxel logo

Zyxel ES3500-8PD Managed L2 Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71814
Info modified on:
14 Mar 2024, 19:36:03
Short summary description Zyxel ES3500-8PD Managed L2 Black:

Zyxel ES3500-8PD, Managed, L2

Long summary description Zyxel ES3500-8PD Managed L2 Black:

Zyxel ES3500-8PD. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8. MAC address table: 16000 entries. Networking standards: IEEE 802.1D, IEEE 802.1p, IEEE 802.1Q, IEEE 802.1s, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE.... Power connector: DC-in jack

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.