Zyxel logo

Zyxel ES-108A v2 network switch Unmanaged Fast Ethernet (10/100) Grey

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35637
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel ES-108A v2 network switch Unmanaged Fast Ethernet (10/100) Grey:

Zyxel ES-108A v2, Unmanaged, Fast Ethernet (10/100), Full duplex

Long summary description Zyxel ES-108A v2 network switch Unmanaged Fast Ethernet (10/100) Grey:

Zyxel ES-108A v2. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 2000 entries, Switching capacity: 1.6 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x. Power connector: DC-in jack

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.