Zyxel logo

Zyxel Prestige 660HU-T1 wired router Fast Ethernet Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57633
Info modified on:
14 Mar 2024, 19:04:21
Short summary description Zyxel Prestige 660HU-T1 wired router Fast Ethernet Black:

Zyxel Prestige 660HU-T1, Ethernet WAN, Fast Ethernet, DSL WAN, Black

Long summary description Zyxel Prestige 660HU-T1 wired router Fast Ethernet Black:

Zyxel Prestige 660HU-T1. Networking standards: IEEE 802.1p, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). Downstream data rate: 24 Mbit/s. Routing protocols: IP, RIP-1, RIP-2, Management protocols: SNMP, TR-069, TR-111, TR-143, MTU. Safety: IEC 60950-1, EN 60950-1, Certification: CE, FCC. Product colour: Black, LED indicators: DSL, LAN, Power, USB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.