Zyxel logo

Zyxel DMA-2500 Full HD Digital Media Streamer Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90139
Info modified on:
14 Mar 2024, 19:36:45
Short summary description Zyxel DMA-2500 Full HD Digital Media Streamer Black:

Zyxel DMA-2500 Full HD Digital Media Streamer, Black, BMP, GIF, PNG, AAC, AC3, MKA, MP3, OGG, PCM, WAV, WMA, FCC/CE/DLNA 1.5 /HDMI, 12.5 W, 186 mm

Long summary description Zyxel DMA-2500 Full HD Digital Media Streamer Black:

Zyxel DMA-2500 Full HD Digital Media Streamer. Product colour: Black, Image formats supported: BMP, GIF, PNG, Audio formats supported: AAC, AC3, MKA, MP3, OGG, PCM, WAV, WMA. Power consumption (typical): 12.5 W. Width: 186 mm, Depth: 114 mm, Height: 38 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.