Zyxel logo

Zyxel DMA-1000 Digital Media Player Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53809
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Zyxel DMA-1000 Digital Media Player Silver:

Zyxel DMA-1000 Digital Media Player, Silver, BMP, GIF, PNG, AVI, Xvid, AAC, LPCM, MP3, WAV, WMA, - UL1950 - CSA C22.2 No.950 - EN60950, EN41003 - FCC Part 15 Class A - EN55022 Class A, RJ 45

Long summary description Zyxel DMA-1000 Digital Media Player Silver:

Zyxel DMA-1000 Digital Media Player. Product colour: Silver, Image formats supported: BMP, GIF, PNG, Video compression formats: AVI, Xvid. Interface: RJ 45. Width: 190 mm, Depth: 130 mm, Height: 32 mm. Minimum RAM: 256 MB, Minimum processor: Celeron 1.0 GHz / Pentium III 1 GHz. Compatible operating systems: Windows XP Home Edition/Professional Edition, Connectivity technology: Wired

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.