Zyxel logo

Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch Managed

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26137
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch Managed:

Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch, Managed, Full duplex

Long summary description Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch Managed:

Zyxel GS-105A 5-port Desktop Gigabit Ethernet Switch. Switch type: Managed. Basic switching RJ-45 Ethernet ports quantity: 5. Full duplex, Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3x

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.