Zyxel logo

Zyxel USG-100 gateway/controller

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125226
Info modified on:
14 Mar 2024, 19:41:37
Short summary description Zyxel USG-100 gateway/controller:

Zyxel USG-100, 256 MB, 256 MB, 1 Gbit/s, 10/100/1000 Mbps, 10/100/1000Base-T(X), IPSec, SSL

Long summary description Zyxel USG-100 gateway/controller:

Zyxel USG-100. Internal memory: 256 MB, Flash memory: 256 MB. Data transfer rate: 1 Gbit/s, Supported data transfer rates: 10/100/1000 Mbps, Cabling technology: 10/100/1000Base-T(X). Security algorithms: 3DES, DES, Authentication method: SHA-1, SHA-2/MD5. Input voltage: 12 V. Size (imperial): 48.3 cm (19"), Weight: 1.2 kg, Dimensions (WxDxH): 242 x 175 x 35.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.