Zyxel logo

Zyxel P-2602HWL-D1A wireless router Fast Ethernet

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23323
Info modified on:
20 Jun 2019, 09:58:31
Short summary description Zyxel P-2602HWL-D1A wireless router Fast Ethernet:

Zyxel P-2602HWL-D1A, Ethernet LAN, ADSL

Long summary description Zyxel P-2602HWL-D1A wireless router Fast Ethernet:

Zyxel P-2602HWL-D1A. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). DSL specification: G.dmt.bis (G.992.3), G.lite.bis (G.992.4), (G.992.5). Security algorithms: 128-bit WEP, 256-bit WEP, 64-bit WEP, 802.1x RADIUS. Voice codecs: G.711, Management protocols: SNMP, Telnet, HTTP, FTP, Supported network protocols: TCP/IP, PPPoE, IPSec. Weight: 600 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.