Zyxel IES-708-22A, Managed, L2
Zyxel IES-708-22A. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports quantity: 8, Console port: RS-232. MAC address table: 4000 entries. Networking standards: IEEE 802.1D, IEEE 802.3, IEEE 802.3u