Zyxel logo

Zyxel P-660H-T3 v2 ADSL2+ 4-port Gateway over ISDN/U-R2 wired router

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20274
Info modified on:
04 Apr 2019, 08:37:40
Short summary description Zyxel P-660H-T3 v2 ADSL2+ 4-port Gateway over ISDN/U-R2 wired router:

Zyxel P-660H-T3 v2 ADSL2+ 4-port Gateway over ISDN/U-R2, I T1.4 ANSI T 413, TU G.992.1 ITU .1 G.dmt, ITU G.992.2 G.lite, ITU G.994.1 G.h .hs, 2.4 ITU ADSL2..., SUA/Multi-NAT, IPSec, PPTP, FCC, CE, 0 - 40 °C, -20 - 60 °C

Long summary description Zyxel P-660H-T3 v2 ADSL2+ 4-port Gateway over ISDN/U-R2 wired router:

Zyxel P-660H-T3 v2 ADSL2+ 4-port Gateway over ISDN/U-R2. DSL specification: I T1.4 ANSI T 413, TU G.992.1 ITU .1 G.dmt, ITU G.992.2 G.lite, ITU G.994.1 G.h .hs, 2.4 ITU ADSL2.... Management protocols: SUA/Multi-NAT. VPN support: IPSec, PPTP. Certification: FCC, CE. Weight: 275 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.