Zyxel logo

Zyxel Prestige 660RU-T1 v2 wired router Fast Ethernet Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21780
Info modified on:
11 Jun 2019, 16:17:51
Short summary description Zyxel Prestige 660RU-T1 v2 wired router Fast Ethernet Black:

Zyxel Prestige 660RU-T1 v2, Fast Ethernet, Black

Long summary description Zyxel Prestige 660RU-T1 v2 wired router Fast Ethernet Black:

Zyxel Prestige 660RU-T1 v2. Networking standards: IEEE 802.1D, IEEE 802.1Q, Ethernet interface type: Fast Ethernet, Cabling technology: 10/100Base-T(X). DSL specification: ADSL, ADSL2, ADSL2+. Authentication method: PAP, CHAP, MAC address table: 256 entries. Certification: FCC, CE. Product colour: Black, LED indicators: Status

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.